ARM® Cortex®-M4F FM4 S6E2GM Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
ARM® Cortex®-M4F FM4 S6E2GM Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 1MB FLASH 144LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-S6E2GM8H0AGV2000A-ND | S6E2GM8H0AGV2000A | S6E2GM8H0AGV2000A |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 180 MHz | 180 MHz | |
| Bits | Other; A/D 24x12b | ||
| RAM | 192 KB | 192 KB | |
| ROM | 1000 KB |