IC MCU 32BIT 512KB FLASH 176LQFP Product overview: S6E2GH6J0AGV2000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2GH6J0AGV2000
ARM® Cortex®-M4F FM4 S6E2GH Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 176-LQFP (24x24)
ARM® Cortex®-M4F FM4 S6E2GH Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 512KB FLASH 176LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S6E2GH6J0AGV2000A | 448-S6E2GH6J0AGV2000A-ND | S6E2GH6J0AGV2000A | S6E2GH6J0AGV2000A |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | |
| RAM | 128 KB | 128 KB | 128 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Serial Interface | I2C/I2S/SPI/UART | CAN; SPI; UART; USART; USB |