Infineon Technologies AG Microcontrollers S6E2DH5J0AGV2000A

Description
ARM® Cortex®-M4F FM4 S6E2DH Microcontroller IC 32-Bit Single-Core 160MHz 384KB (384K x 8) FLASH 176-LQFP (24x24)
Request a Quote
Description
ARM® Cortex®-M4F FM4 S6E2DH Microcontroller IC 32-Bit Single-Core 160MHz 384KB (384K x 8) FLASH 176-LQFP (24x24)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S6E2DH5J0AGV2000A is a 32-bit microcontroller based on the ARM Cortex-M4F architecture, operating at a frequency of up to 160 MHz. It features 384 KB of on-chip Flash memory and 36 KB of SRAM, which includes two independent SRAM blocks. The microcontroller supports a variety of peripherals, including a USB interface with both device and host capabilities, a CAN-FD interface, and multiple serial communication interfaces such as UART, I²C, and LIN. This microcontroller is designed for high-performance applications, offering a built-in Floating Point Unit (FPU) and support for Digital Signal Processing (DSP) instructions. It includes a Memory Protection Unit (MPU) for enhanced reliability and an integrated Nested Vectored Interrupt Controller (NVIC) with 128 peripheral interrupts. The device also supports external memory interfaces for SRAM, NOR, NAND Flash, and SDRAM, with a maximum addressable area of 256 MB. The S6E2DH5J0AGV2000A is packaged in a 176-pin LQFP format, making it suitable for various embedded applications that require robust processing capabilities and extensive peripheral support.

Datasheet Summary
Powered by GS/AI

The S6E2DH5J0AGV2000A is a 32-bit microcontroller based on the ARM Cortex-M4F architecture, operating at a frequency of up to 160 MHz. It features 384 KB of on-chip Flash memory and 36 KB of SRAM, which includes two independent SRAM blocks. The microcontroller supports a variety of peripherals, including a USB interface with both device and host capabilities, a CAN-FD interface, and multiple serial communication interfaces such as UART, I²C, and LIN. This microcontroller is designed for high-performance applications, offering a built-in Floating Point Unit (FPU) and support for Digital Signal Processing (DSP) instructions. It includes a Memory Protection Unit (MPU) for enhanced reliability and an integrated Nested Vectored Interrupt Controller (NVIC) with 128 peripheral interrupts. The device also supports external memory interfaces for SRAM, NOR, NAND Flash, and SDRAM, with a maximum addressable area of 256 MB. The S6E2DH5J0AGV2000A is packaged in a 176-pin LQFP format, making it suitable for various embedded applications that require robust processing capabilities and extensive peripheral support.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - S6E2DH5J0AGV2000A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S6E2DH5J0AGV2000A-ND
Microcontrollers S6E2DH5J0AGV2000A-ND
ARM® Cortex®-M4F FM4 S6E2DH Microcontroller IC 32-Bit Single-Core 160MHz 384KB (384K x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M4F FM4 S6E2DH Microcontroller IC 32-Bit Single-Core 160MHz 384KB (384K x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1354591-S6E2DH5J0AGV2000A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1354591-S6E2DH5J0AGV2000A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1354591-S6E2DH5J0AGV2000A
Win Source Part Number: 1354591-S6E2DH5J0AGV 2000A Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Series: FM4 S6E2DH Package: Tray Product Status: Obsolete Package / Case: 176-LQFP Supplier Device Package: 176-LQFP (24x24) Base Product Number: S6E2DH5 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 160MHz Number of I/O: 154 Core Processor: ARM® Cortex®-M4F Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, SPI, UART/USART, USB Peripherals: DMA, I²S, LVD, POR, PWM, WDT Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 36K x 8 Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V Data Converters: A/D 24x12b Oscillator Type: Internal

Win Source Part Number: 1354591-S6E2DH5J0AGV2000A
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Series: FM4 S6E2DH
Package: Tray
Product Status: Obsolete
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Base Product Number: S6E2DH5
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 160MHz
Number of I/O: 154
Core Processor: ARM® Cortex®-M4F
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, SPI, UART/USART, USB
Peripherals: DMA, I²S, LVD, POR, PWM, WDT
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 36K x 8
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
Data Converters: A/D 24x12b
Oscillator Type: Internal

Buy Now Datasheet
 - S6E2DH5J0AGV2000A - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 160MHz, CMOS, PQFP176

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 160MHz, CMOS, PQFP176

Supplier's Site Datasheet
Singapore, Singapore
32-bit 32BIT 384KB Embedded Microcontroller MCU
685-S6E2DH5J0AGV2000A
32-bit 32BIT 384KB Embedded Microcontroller MCU 685-S6E2DH5J0AGV2000A
IC MCU 32BIT 384KB FLASH 176LQFP Product overview: S6E2DH5J0AGV2000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2DH5J0AGV2000 A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 384KB FLASH 176LQFP Product overview: S6E2DH5J0AGV2000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2DH5J0AGV2000A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S6E2DH5J0AGV2000A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S6E2DH5J0AGV2000A
Microcontrollers S6E2DH5J0AGV2000A
ARM® Cortex®-M4F FM4 S6E2DH Microcontroller IC 32-Bit Single-Core 160MHz 384KB (384K x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M4F FM4 S6E2DH Microcontroller IC 32-Bit Single-Core 160MHz 384KB (384K x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Embedded - Microcontrollers - S6E2DH5J0AGV2000A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S6E2DH5J0AGV2000A
Embedded - Microcontrollers S6E2DH5J0AGV2000A
IC MCU 32BIT 384KB FLASH 176LQFP

IC MCU 32BIT 384KB FLASH 176LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S6E2DH5J0AGV2000A-ND 1354591-S6E2DH5J0AGV2000A S6E2DH5J0AGV2000A 685-S6E2DH5J0AGV2000A S6E2DH5J0AGV2000A S6E2DH5J0AGV2000A
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 384KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 160 MHz 160 MHz 160 MHz 160 MHz
Bits Other; A/D 24x12b
RAM 36 KB 384 KB 36 KB 36 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 370014321 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details