IC MCU 32BIT 384KB FLASH 161FBGA Product overview: S6E2DH5G0AGB3000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2DH5G0AGB3000
IC MCU 32BIT 384KB FLASH 161FBGA
ARM® Cortex®-M4F FM4 S6E2DH Microcontroller IC 32-Bit Single-Core 160MHz 384KB (384K x 8) FLASH 161-FBGA (8x8)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S6E2DH5G0AGB3000A | S6E2DH5G0AGB3000A | S6E2DH5G0AGB3000A |
| Product Name | 32-bit 32BIT 384KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 160 MHz | 160 MHz | |
| RAM | 36 KB | 36 KB | |
| Supply Voltage | 2.7 to 3.6 volts | ||
| Serial Interface | CAN/I2C/I2S/SPI/UART/USB |