ARM® Cortex®-M4F FM4 S6E2D3 Microcontroller IC 32-Bit Single-Core 160MHz 384KB (384K x 8) FLASH 176-LQFP (24x24)
32-bit ARM Cortex-M4F FM4 Controller
IC MCU 32BIT 384KB FLASH 176LQFP Product overview: S6E2D35J0AGV2000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2D35J0AGV2000
IC MCU 32BIT 384KB FLASH 176LQFP
ARM® Cortex®-M4F FM4 S6E2D3 Microcontroller IC 32-Bit Single-Core 160MHz 384KB (384K x 8) FLASH 176-LQFP (24x24)
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-S6E2D35J0AGV2000A-ND | S6E2D35J0AGV2000A | 685-S6E2D35J0AGV2000A | S6E2D35J0AGV2000A | S6E2D35J0AGV2000A |
| Product Name | Microcontrollers | 32-bit 32BIT 384KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 160 MHz | 160 MHz | |||
| Bits | Other; A/D 24x12b | ||||
| RAM | 36 KB | 36 KB | 36 KB | ||
| ROM | 384 KB |