ARM® Cortex®-M4F FM4 S6E2D3 Microcontroller IC 32-Bit Single-Core 160MHz 384KB (384K x 8) FLASH 120-LQFP (16x16)
IC MCU 32BIT 384KB FLASH 120LQFP
ARM® Cortex®-M4F FM4 S6E2D3 Microcontroller IC 32-Bit Single-Core 160MHz 384KB (384K x 8) FLASH 120-LQFP (16x16)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-S6E2D35G0AGV20000-ND | S6E2D35G0AGV20000 | S6E2D35G0AGV20000 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 160 MHz | 160 MHz | |
| Bits | Other; A/D 24x12b | ||
| RAM | 36 KB | 36 KB | |
| ROM | 384 KB |