MCU 32-bit ARM Cortex M4F RISC 2MB Flash 3.3V/5V 192-Pin FBGA Tray Product overview: S6E2CCAJ0AGB10000 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 2MB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 2MB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2CCAJ0AGB1000
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 685-S6E2CCAJ0AGB10000 |
| Product Name | ARM Cortex-M 32-bit 2MB 3.3V Embedded Microcontroller MCU |
| Data Bus | 32 Bit |
| Clock Speed | 200 MHz |
| RAM | 256 KB |
| Supply Voltage | 2.7 to 5.5 volts |