Infineon Technologies AG Microcontrollers S6E2CC8JFAGB1000A

Description
ARM® Cortex®-M4F FM4 S6E2CC Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 192-FBGA (12x12)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F FM4 S6E2CC Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 192-FBGA (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-S6E2CC8JFAGB1000A-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F FM4 S6E2CC Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 192-FBGA (12x12)

ARM® Cortex®-M4F FM4 S6E2CC Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 192-FBGA (12x12)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-S6E2CC8JFAGB1000A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-S6E2CC8JFAGB1000A
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-S6E2CC8JFAGB1000A
IC MCU 32BIT 1MB FLASH 192FBGA Product overview: S6E2CC8JFAGB1000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2CC8JFAGB1000 A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 192FBGA Product overview: S6E2CC8JFAGB1000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2CC8JFAGB1000A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - S6E2CC8JFAGB1000A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S6E2CC8JFAGB1000A
Embedded - Microcontrollers S6E2CC8JFAGB1000A
IC MCU 32BIT 1MB FLASH 192FBGA

IC MCU 32BIT 1MB FLASH 192FBGA

Supplier's Site Datasheet
Microcontrollers - S6E2CC8JFAGB1000A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S6E2CC8JFAGB1000A
Microcontrollers S6E2CC8JFAGB1000A
ARM® Cortex®-M4F FM4 S6E2CC Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 192-FBGA (12x12)

ARM® Cortex®-M4F FM4 S6E2CC Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 192-FBGA (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-S6E2CC8JFAGB1000A-ND 685-S6E2CC8JFAGB1000A S6E2CC8JFAGB1000A S6E2CC8JFAGB1000A
Product Name Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 200 MHz 200 MHz
Bits Other; A/D 32x12b; D/A 2x12b
RAM 128 KB 128 KB 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - BCM88335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 to 1.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details