Infineon Technologies AG 32-bit FM Arm® Cortex® Microcontroller S6E2CC8J0AGB1000A

Description
Home // Products // Microcontroller // 32-bit FM Arm® Cortex® Microcontroller // FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families // FM4 S6E2C High Performance Arm® Cortex®-M4 Microcontroller (MCU) Family // S6E2CC8J0AGB1000A
Request a Quote Datasheet
Description
Home // Products // Microcontroller // 32-bit FM Arm® Cortex® Microcontroller // FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families // FM4 S6E2C High Performance Arm® Cortex®-M4 Microcontroller (MCU) Family // S6E2CC8J0AGB1000A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit FM Arm® Cortex® Microcontroller - S6E2CC8J0AGB1000A - Infineon Technologies AG
Neubiberg, Germany
32-bit FM Arm® Cortex® Microcontroller
S6E2CC8J0AGB1000A
32-bit FM Arm® Cortex® Microcontroller S6E2CC8J0AGB1000A
Home // Products // Microcontroller // 32-bit FM Arm® Cortex® Microcontroller // FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families // FM4 S6E2C High Performance Arm® Cortex®-M4 Microcontroller (MCU) Family // S6E2CC8J0AGB1000A

Home // Products // Microcontroller // 32-bit FM Arm® Cortex® Microcontroller // FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families // FM4 S6E2C High Performance Arm® Cortex®-M4 Microcontroller (MCU) Family // S6E2CC8J0AGB1000A

Supplier's Site Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-S6E2CC8J0AGB1000A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-S6E2CC8J0AGB1000A
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-S6E2CC8J0AGB1000A
IC MCU 32BIT 1MB FLASH 192FBGA Product overview: S6E2CC8J0AGB1000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2CC8J0AGB1000 A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 192FBGA Product overview: S6E2CC8J0AGB1000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2CC8J0AGB1000A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 448-S6E2CC8J0AGB1000A-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F FM4 S6E2CC Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 192-FBGA (12x12)

ARM® Cortex®-M4F FM4 S6E2CC Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 192-FBGA (12x12)

Buy Now Datasheet
Microcontrollers - S6E2CC8J0AGB1000A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S6E2CC8J0AGB1000A
Microcontrollers S6E2CC8J0AGB1000A
ARM® Cortex®-M4F FM4 S6E2CC Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 192-FBGA (12x12)

ARM® Cortex®-M4F FM4 S6E2CC Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 192-FBGA (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - S6E2CC8J0AGB1000A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S6E2CC8J0AGB1000A
Embedded - Microcontrollers S6E2CC8J0AGB1000A
IC MCU 32BIT 1MB FLASH 192FBGA

IC MCU 32BIT 1MB FLASH 192FBGA

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S6E2CC8J0AGB1000A 685-S6E2CC8J0AGB1000A 448-S6E2CC8J0AGB1000A-ND S6E2CC8J0AGB1000A S6E2CC8J0AGB1000A
Product Name 32-bit FM Arm® Cortex® Microcontroller 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage active and preferred Active
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Package Type Other; FBGA-192 (002-13493) Other; Tray Other; 192-LFBGA BGA; Other; 192-LFBGA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 370011602 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Microcontrollers - 7GA830179 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers
Microcontrollers - C161OL25MHABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers