Infineon Technologies AG Microcontrollers S6E2C5AJ0AGB1000A

Description
ARM® Cortex®-M4F FM4 S6E2C5 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 192-FBGA (12x12)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F FM4 S6E2C5 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 192-FBGA (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-S6E2C5AJ0AGB1000A-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F FM4 S6E2C5 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 192-FBGA (12x12)

ARM® Cortex®-M4F FM4 S6E2C5 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 192-FBGA (12x12)

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-S6E2C5AJ0AGB1000A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-S6E2C5AJ0AGB1000A
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-S6E2C5AJ0AGB1000A
IC MCU 32BIT 2MB FLASH 192FBGA Product overview: S6E2C5AJ0AGB1000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2C5AJ0AGB1000 A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 192FBGA Product overview: S6E2C5AJ0AGB1000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2C5AJ0AGB1000A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - S6E2C5AJ0AGB1000A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S6E2C5AJ0AGB1000A
Embedded - Microcontrollers S6E2C5AJ0AGB1000A
IC MCU 32BIT 2MB FLASH 192FBGA

IC MCU 32BIT 2MB FLASH 192FBGA

Supplier's Site Datasheet
Microcontrollers - S6E2C5AJ0AGB1000A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S6E2C5AJ0AGB1000A
Microcontrollers S6E2C5AJ0AGB1000A
IC MCU 32BIT 2MB FLASH 192FBGA

IC MCU 32BIT 2MB FLASH 192FBGA

Supplier's Site Datasheet
Microcontrollers - S6E2C5AJ0AGB1000A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S6E2C5AJ0AGB1000A
Microcontrollers S6E2C5AJ0AGB1000A
ARM® Cortex®-M4F FM4 S6E2C5 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 192-FBGA (12x12)

ARM® Cortex®-M4F FM4 S6E2C5 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 192-FBGA (12x12)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-S6E2C5AJ0AGB1000A-ND 685-S6E2C5AJ0AGB1000A S6E2C5AJ0AGB1000A S6E2C5AJ0AGB1000A S6E2C5AJ0AGB1000A
Product Name Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 32x12b; D/A 2x12b
RAM 256 KB 256 KB 256 KB 256 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products