Infineon Technologies AG Microcontrollers S6E2C59L0AGL2000A

Description
ARM® Cortex®-M4F FM4 S6E2C5 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 216-LQFP (24x24)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F FM4 S6E2C5 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 216-LQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-S6E2C59L0AGL2000A-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F FM4 S6E2C5 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 216-LQFP (24x24)

ARM® Cortex®-M4F FM4 S6E2C5 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 216-LQFP (24x24)

Buy Now Datasheet
32-bit 32BIT 1.5MB Embedded Microcontroller MCU - 685-S6E2C59L0AGL2000A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1.5MB Embedded Microcontroller MCU
685-S6E2C59L0AGL2000A
32-bit 32BIT 1.5MB Embedded Microcontroller MCU 685-S6E2C59L0AGL2000A
IC MCU 32BIT 1.5MB FLASH 216LQFP Product overview: S6E2C59L0AGL2000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2C59L0AGL2000 A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1.5MB FLASH 216LQFP Product overview: S6E2C59L0AGL2000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2C59L0AGL2000A can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - S6E2C59L0AGL2000A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S6E2C59L0AGL2000A
Microcontrollers S6E2C59L0AGL2000A
ARM® Cortex®-M4F FM4 S6E2C5 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 216-LQFP (24x24)

ARM® Cortex®-M4F FM4 S6E2C5 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 216-LQFP (24x24)

Buy Now
Embedded - Microcontrollers - S6E2C59L0AGL2000A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S6E2C59L0AGL2000A
Embedded - Microcontrollers S6E2C59L0AGL2000A
IC MCU 32BIT 1.5MB FLASH 216LQFP

IC MCU 32BIT 1.5MB FLASH 216LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-S6E2C59L0AGL2000A-ND 685-S6E2C59L0AGL2000A S6E2C59L0AGL2000A S6E2C59L0AGL2000A
Product Name Microcontrollers 32-bit 32BIT 1.5MB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz
Bits Other; A/D 32x12b; D/A 2x12b
RAM 192 KB 192 KB 192 KB
ROM 1500 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers