The S6E2C4AJ0AGB1000A is a 32-bit Arm Cortex-M4F microcontroller with 2 MB of flash memory, 256 KB of SRAM, two USB 2.0 channels, two CAN and one CAN-FD channels, and no Ethernet MAC. It is packaged in a 192-pin Plastic LQFP with a 0.8-mm pitch (LBE192), operates at 200 MHz with a supply voltage range of 2.7V to 5.5V, and supports optional ECC and hardware watchdog features.
Home // Products // Microcontroller // 32-bit FM Arm® Cortex® Microcontroller // FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families // FM4 S6E2C High Performance Arm® Cortex®-M4 Microcontroller (MCU) Family // S6E2C4AJ0AGB1000A
IC MCU 32BIT 2MB FLASH 192FBGA Product overview: S6E2C4AJ0AGB1000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2C4AJ0AGB1000
ARM® Cortex®-M4F FM4 S6E2C4 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 192-FBGA (12x12)
IC MCU 32BIT 2MB FLASH 192FBGA
ARM® Cortex®-M4F FM4 S6E2C4 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 192-FBGA (12x12)
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S6E2C4AJ0AGB1000A | 685-S6E2C4AJ0AGB1000A | 448-S6E2C4AJ0AGB1000A-ND | S6E2C4AJ0AGB1000A | S6E2C4AJ0AGB1000A |
| Product Name | 32-bit FM Arm® Cortex® Microcontroller | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | active and preferred | Active | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Package Type | Other; FBGA-192 (002-13493) | Other; Tray | Other; 192-LFBGA | BGA; Other; 192-LFBGA | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |