Infineon Technologies AG 32-bit FM Arm® Cortex® Microcontroller S6E2C48H0AGV2000A

Description
Home // Products // Microcontroller // 32-bit FM Arm® Cortex® Microcontroller // FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families // FM4 S6E2C High Performance Arm® Cortex®-M4 Microcontroller (MCU) Family // S6E2C48H0AGV2000A
Request a Quote Datasheet
Description
Home // Products // Microcontroller // 32-bit FM Arm® Cortex® Microcontroller // FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families // FM4 S6E2C High Performance Arm® Cortex®-M4 Microcontroller (MCU) Family // S6E2C48H0AGV2000A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit FM Arm® Cortex® Microcontroller - S6E2C48H0AGV2000A - Infineon Technologies AG
Neubiberg, Germany
32-bit FM Arm® Cortex® Microcontroller
S6E2C48H0AGV2000A
32-bit FM Arm® Cortex® Microcontroller S6E2C48H0AGV2000A
Home // Products // Microcontroller // 32-bit FM Arm® Cortex® Microcontroller // FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families // FM4 S6E2C High Performance Arm® Cortex®-M4 Microcontroller (MCU) Family // S6E2C48H0AGV2000A

Home // Products // Microcontroller // 32-bit FM Arm® Cortex® Microcontroller // FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families // FM4 S6E2C High Performance Arm® Cortex®-M4 Microcontroller (MCU) Family // S6E2C48H0AGV2000A

Supplier's Site Datasheet
 - S6E2C48H0AGV2000A - Rochester Electronics
Newburyport, MA, United States
S6E2 - 32bit ARM- H Series Cortex-M4F FM4 Microcontroller

S6E2 - 32bit ARM- H Series Cortex-M4F FM4 Microcontroller

Supplier's Site Datasheet
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-S6E2C48H0AGV2000A
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-S6E2C48H0AGV2000A
IC MCU 32BIT 1MB FLASH 144LQFP Product overview: S6E2C48H0AGV2000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2C48H0AGV2000 A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144LQFP Product overview: S6E2C48H0AGV2000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2C48H0AGV2000A can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - 448-S6E2C48H0AGV2000A-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F FM4 S6E2C4 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F FM4 S6E2C4 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - S6E2C48H0AGV2000A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S6E2C48H0AGV2000A
Microcontrollers S6E2C48H0AGV2000A
ARM® Cortex®-M4F FM4 S6E2C4 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F FM4 S6E2C4 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now
Embedded - Microcontrollers - S6E2C48H0AGV2000A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S6E2C48H0AGV2000A
Embedded - Microcontrollers S6E2C48H0AGV2000A
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S6E2C48H0AGV2000A S6E2C48H0AGV2000A 685-S6E2C48H0AGV2000A 448-S6E2C48H0AGV2000A-ND S6E2C48H0AGV2000A S6E2C48H0AGV2000A
Product Name 32-bit FM Arm® Cortex® Microcontroller 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage active and preferred Active Active
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Package Type Other; LQFP-144 (002-13015) QFP; Other; PG-LQFP-144 Other; Tray LFQP; Other; 144-LQFP QFP; Other; 144-LQFP
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C86466200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
 - 8611200943 - Rochester Electronics
Infineon Technologies AG
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SM4RFCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details