Infineon Technologies AG 32-bit FM Arm® Cortex® Microcontroller S6E2C3AL0AGL2000A

Description
Home // Products // Microcontroller // 32-bit FM Arm® Cortex® Microcontroller // FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families // FM4 S6E2C High Performance Arm® Cortex®-M4 Microcontroller (MCU) Family // S6E2C3AL0AGL2000A
Request a Quote Datasheet
Description
Home // Products // Microcontroller // 32-bit FM Arm® Cortex® Microcontroller // FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families // FM4 S6E2C High Performance Arm® Cortex®-M4 Microcontroller (MCU) Family // S6E2C3AL0AGL2000A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit FM Arm® Cortex® Microcontroller - S6E2C3AL0AGL2000A - Infineon Technologies AG
Neubiberg, Germany
32-bit FM Arm® Cortex® Microcontroller
S6E2C3AL0AGL2000A
32-bit FM Arm® Cortex® Microcontroller S6E2C3AL0AGL2000A
Home // Products // Microcontroller // 32-bit FM Arm® Cortex® Microcontroller // FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families // FM4 S6E2C High Performance Arm® Cortex®-M4 Microcontroller (MCU) Family // S6E2C3AL0AGL2000A

Home // Products // Microcontroller // 32-bit FM Arm® Cortex® Microcontroller // FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families // FM4 S6E2C High Performance Arm® Cortex®-M4 Microcontroller (MCU) Family // S6E2C3AL0AGL2000A

Supplier's Site Datasheet
Microcontrollers - 448-S6E2C3AL0AGL2000A-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F FM4 S6E2C3 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 216-LQFP (24x24)

ARM® Cortex®-M4F FM4 S6E2C3 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 216-LQFP (24x24)

Buy Now Datasheet
Microcontrollers - S6E2C3AL0AGL2000A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S6E2C3AL0AGL2000A
Microcontrollers S6E2C3AL0AGL2000A
ARM® Cortex®-M4F FM4 S6E2C3 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 216-LQFP (24x24)

ARM® Cortex®-M4F FM4 S6E2C3 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 216-LQFP (24x24)

Buy Now
Embedded - Microcontrollers - S6E2C3AL0AGL2000A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S6E2C3AL0AGL2000A
Embedded - Microcontrollers S6E2C3AL0AGL2000A
IC MCU 32BIT 2MB FLASH 216LQFP

IC MCU 32BIT 2MB FLASH 216LQFP

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S6E2C3AL0AGL2000A 448-S6E2C3AL0AGL2000A-ND S6E2C3AL0AGL2000A S6E2C3AL0AGL2000A
Product Name 32-bit FM Arm® Cortex® Microcontroller Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage active and preferred Active
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Package Type Other; LQFP-216 (002-15153) LFQP; Other; 216-LQFP QFP; Other; 216-LQFP
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 8945137804 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - A2C01976700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - A2C01180200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers