Infineon Technologies AG Microcontrollers S6E2C29J0AGV2000A

Description
ARM® Cortex®-M4F FM4 S6E2C2 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F FM4 S6E2C2 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-S6E2C29J0AGV2000A-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F FM4 S6E2C2 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M4F FM4 S6E2C2 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
 - S6E2C29J0AGV2000A - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 200MHz, CMOS, PQFP176

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 200MHz, CMOS, PQFP176

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: FM4 S6E2C2 Package: Tray Product Status: Active Core Processor: ARM® Cortex®-M4F Core Size: 32-Bit Single-Core Speed: 200MHz Program Memory Size: 1.5MB (1.5M x 8)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: FM4 S6E2C2
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M4F
Core Size: 32-Bit Single-Core
Speed: 200MHz
Program Memory Size: 1.5MB (1.5M x 8)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 1.5MB Embedded Microcontroller MCU
685-S6E2C29J0AGV2000A
32-bit 32BIT 1.5MB Embedded Microcontroller MCU 685-S6E2C29J0AGV2000A
IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: S6E2C29J0AGV2000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2C29J0AGV2000 A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: S6E2C29J0AGV2000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2C29J0AGV2000A can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - S6E2C29J0AGV2000A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S6E2C29J0AGV2000A
Microcontrollers S6E2C29J0AGV2000A
ARM® Cortex®-M4F FM4 S6E2C2 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M4F FM4 S6E2C2 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now
Embedded - Microcontrollers - S6E2C29J0AGV2000A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S6E2C29J0AGV2000A
Embedded - Microcontrollers S6E2C29J0AGV2000A
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-S6E2C29J0AGV2000A-ND S6E2C29J0AGV2000A 685-S6E2C29J0AGV2000A S6E2C29J0AGV2000A S6E2C29J0AGV2000A
Product Name Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers 32-bit 32BIT 1.5MB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 32x12b; D/A 2x12b
RAM 192 KB 1500 KB 192 KB 192 KB
ROM 1500 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - 8928914848 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers