Infineon Technologies AG Microcontrollers S6E2C19H0AGV2000A

Description
ARM® Cortex®-M4F FM4 S6E2C1 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F FM4 S6E2C1 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-S6E2C19H0AGV2000A-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F FM4 S6E2C1 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F FM4 S6E2C1 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 1.5MB Embedded Microcontroller MCU
685-S6E2C19H0AGV2000A
32-bit 32BIT 1.5MB Embedded Microcontroller MCU 685-S6E2C19H0AGV2000A
IC MCU 32BIT 1.5MB FLASH 144LQFP Product overview: S6E2C19H0AGV2000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2C19H0AGV2000 A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1.5MB FLASH 144LQFP Product overview: S6E2C19H0AGV2000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2C19H0AGV2000A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - S6E2C19H0AGV2000A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S6E2C19H0AGV2000A
Embedded - Microcontrollers S6E2C19H0AGV2000A
IC MCU 32BIT 1.5MB FLASH 144LQFP

IC MCU 32BIT 1.5MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - S6E2C19H0AGV2000A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S6E2C19H0AGV2000A
Microcontrollers S6E2C19H0AGV2000A
ARM® Cortex®-M4F FM4 S6E2C1 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F FM4 S6E2C1 Microcontroller IC 32-Bit Single-Core 200MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-S6E2C19H0AGV2000A-ND 685-S6E2C19H0AGV2000A S6E2C19H0AGV2000A S6E2C19H0AGV2000A
Product Name Microcontrollers 32-bit 32BIT 1.5MB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 200 MHz 200 MHz 200 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 192 KB 192 KB 192 KB
ROM 1500 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - CG7702AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details