ARM® Cortex®-M4F FM4 S6E2C1 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 192-FBGA (12x12)
IC MCU 32BIT 1MB FLASH 192FBGA Product overview: S6E2C18J0AGB1000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2C18J0AGB1000
ARM® Cortex®-M4F FM4 S6E2C1 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 192-FBGA (12x12)
IC MCU 32BIT 1MB FLASH 192FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-S6E2C18J0AGB1000A-ND | 685-S6E2C18J0AGB1000A | S6E2C18J0AGB1000A | S6E2C18J0AGB1000A |
| Product Name | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | |
| Bits | Other; A/D 32x12b; D/A 2x12b | |||
| RAM | 128 KB | 128 KB | 128 KB | |
| ROM | 1000 KB |