S6E1C3 - 32-bit ARM Cortex-M0+ FM0+ Microcontroller
IC MCU 32BIT 64KB FLASH 48LQFP Product overview: S6E1C31C0AGV20000 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E1C31C0AGV2000
ARM® Cortex®-M0+ FM0+ S6E1C3 Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
ARM® Cortex®-M0+ FM0+ S6E1C3 Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 64KB FLASH 48LQFP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S6E1C31C0AGV20000 | 685-S6E1C31C0AGV20000 | 448-S6E1C31C0AGV20000-ND | S6E1C31C0AGV20000 | S6E1C31C0AGV20000 |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Active | Active | |||
| Package Type | QFP; Other; PG-LQFP-48 | Other; Tray | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | |
| Clock Speed | 40.8 MHz | 40 MHz | 40 MHz | ||
| RAM | 12 KB | 12 KB | 12 KB |