IC MCU 32BIT 64KB FLASH 48QFN Product overview: S6E1C11C0AGN20000 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E1C11C0AGN2000
ARM® Cortex®-M0+ FM0+ S6E1C1 Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
IC MCU 32BIT 64KB FLASH 48QFN
ARM® Cortex®-M0+ FM0+ S6E1C1 Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S6E1C11C0AGN20000 | 448-S6E1C11C0AGN20000-ND | S6E1C11C0AGN20000 | S6E1C11C0AGN20000 |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 40.8 MHz | 40 MHz | 40 MHz | |
| RAM | 12 KB | 12 KB | 12 KB | |
| Supply Voltage | 1.65 to 3.6 volts | 1.65 to 3.6 volts | ||
| Serial Interface | I2C/I2S/SPI/UART | UART; USART |