IC MCU 32BIT 560KB FLASH 120LQFP
ARM® Cortex®-M0+ FM0+ S6E1B8 Microcontroller IC 32-Bit Single-Core 40MHz 560KB (560K x 8) FLASH 120-LQFP (16x16)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S6E1B86GHAGV20000 | S6E1B86GHAGV20000 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 40 MHz | |
| RAM | 64 KB |