ARM® Cortex®-M0+ FM0+ S6E1A1 Microcontroller IC 32-Bit Single-Core 40MHz 88KB (88K x 8) FLASH 32-QFN (5x5)
IC MCU 32BIT 88KB FLASH 32QFN Product overview: S6E1A12B0AGN2B000 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 88KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 88KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E1A12B0AGN2B00
IC MCU 32BIT 88KB FLASH 32QFN
ARM® Cortex®-M0+ FM0+ S6E1A1 Microcontroller IC 32-Bit Single-Core 40MHz 88KB (88K x 8) FLASH 32-QFN (5x5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-S6E1A12B0AGN2B000TR-ND | 685-S6E1A12B0AGN2B000 | S6E1A12B0AGN2B000 | S6E1A12B0AGN2B000 |
| Product Name | Microcontrollers | 32-bit 32BIT 88KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 5x12b | |||
| RAM | 6 KB | 6 KB | 6 KB | |
| ROM | 88 KB |