S6E1A1 - MM MCU
IC MCU 32BIT 56KB FLASH 32QFN
ARM® Cortex®-M0+ FM0+ S6E1A1 Microcontroller IC 32-Bit 40MHz 56KB (56K x 8) FLASH 32-QFN (5x5)
IC MCU 32BIT 56KB FLASH 32QFN
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S6E1A11B0AGN2000G | 448-S6E1A11B0AGN2000G-ND | S6E1A11B0AGN2000G | S6E1A11B0AGN2000G |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Life Cycle Stage | Active | Active | Active | |
| Package Type | Other; PG-VQFN-32 | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 5x12b |