DC/DC CONVERTER, BUCK/BUCK-BOOST, 3MHZ, QFN32; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:4 Output; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current - Output 1:2A; Output Current - Output 2:1.2A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 93X5124 |
| Product Name | Dc/dc Converter, Buck/buck-Boost, 3Mhz, Qfn32; Input Voltage Min Cypress Infineon Technologies |
| Input Voltage | 2.5 to 5.5 volts |