Infineon Technologies AG Memory S40410161B1B2W010

Description
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 200MHz 100-LBGA (14x18)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 200MHz 100-LBGA (14x18)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - S40410161B1B2W010-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 200MHz 100-LBGA (14x18)

FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 200MHz 100-LBGA (14x18)

Buy Now Datasheet
IC FLASH 16GBIT PARALLEL 100LBGA

IC FLASH 16GBIT PARALLEL 100LBGA

Supplier's Site Datasheet
Memory - S40410161B1B2W010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 16Gbit Parallel 200 MHz 100-LBGA (14x18)

FLASH - NAND Memory IC 16Gbit Parallel 200 MHz 100-LBGA (14x18)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number S40410161B1B2W010-ND S40410161B1B2W010 S40410161B1B2W010
Product Name Memory Memory Memory
Memory Category Flash Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers