Infineon Technologies AG Automotive 3V 3.3V Memory IC and Storage Component S34ML08G101TFA000

Description
SLC NAND Flash Parallel 3V/3.3V 8G-bit 1G x 8 Automotive AEC-Q100 48-Pin TSOP-I Tray Product overview: S34ML08G101TFA000 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S34ML08G101TFA00 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SLC NAND Flash Parallel 3V/3.3V 8G-bit 1G x 8 Automotive AEC-Q100 48-Pin TSOP-I Tray Product overview: S34ML08G101TFA000 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S34ML08G101TFA00 0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S34ML08G1 is an 8-Gb SLC NAND flash memory designed for embedded applications, consisting of a dual-die stack of two 4-Gb dies with an x8 I/O interface and 3.3 V supply voltage. It is available in a 48-pin TSOP package measuring 12 × 20 × 1.2 mm and a 63-ball BGA package measuring 9 × 11 × 1 mm. The device supports industrial and automotive temperature ranges of −40 °C to 85 °C and −40 °C to 105 °C, respectively, and complies with ONFI 1.0. It offers 100,000 program/erase cycles and 10-year data retention with 1-bit ECC per 512 bytes.

Datasheet Summary
Powered by GS/AI

The S34ML08G1 is an 8-Gb SLC NAND flash memory designed for embedded applications, consisting of a dual-die stack of two 4-Gb dies with an x8 I/O interface and 3.3 V supply voltage. It is available in a 48-pin TSOP package measuring 12 × 20 × 1.2 mm and a 63-ball BGA package measuring 9 × 11 × 1 mm. The device supports industrial and automotive temperature ranges of −40 °C to 85 °C and −40 °C to 105 °C, respectively, and complies with ONFI 1.0. It offers 100,000 program/erase cycles and 10-year data retention with 1-bit ECC per 512 bytes.

Suppliers

Company
Product
Description
Supplier Links
Automotive 3V 3.3V Memory IC and Storage Component - 774-S34ML08G101TFA000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3V 3.3V Memory IC and Storage Component
774-S34ML08G101TFA000
Automotive 3V 3.3V Memory IC and Storage Component 774-S34ML08G101TFA000
SLC NAND Flash Parallel 3V/3.3V 8G-bit 1G x 8 Automotive AEC-Q100 48-Pin TSOP-I Tray Product overview: S34ML08G101TFA000 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S34ML08G101TFA00 0 can be used for catalog matching and distributor lookup.

SLC NAND Flash Parallel 3V/3.3V 8G-bit 1G x 8 Automotive AEC-Q100 48-Pin TSOP-I Tray Product overview: S34ML08G101TFA000 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S34ML08G101TFA000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 774-S34ML08G101TFA000
Product Name Automotive 3V 3.3V Memory IC and Storage Component
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory IC and Storage Component - 774-GL01GS11DHI01 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 04368CBLBC-28 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details