Infineon Technologies AG Memory IC and Storage Component S34ML01G200TFI000

Description
IC FLASH 1GBIT PARALLEL 48TSOP Product overview: S34ML01G200TFI000 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S34ML01G200TFI00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1GBIT PARALLEL 48TSOP Product overview: S34ML01G200TFI000 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S34ML01G200TFI00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-S34ML01G200TFI000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S34ML01G200TFI000
Memory IC and Storage Component 774-S34ML01G200TFI000
IC FLASH 1GBIT PARALLEL 48TSOP Product overview: S34ML01G200TFI000 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S34ML01G200TFI00 0 can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT PARALLEL 48TSOP Product overview: S34ML01G200TFI000 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S34ML01G200TFI000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flash Memory, 1024 Mbit, 25 Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 55W7286 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1024 Mbit, 25 Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies
55W7286
Flash Memory, 1024 Mbit, 25 Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies 55W7286
FLASH MEMORY, 1024 MBIT, 25 NS, 48-TSOP; Flash Memory Type:SLC NAND; Memory Size:1Gbit; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:25ns RoHS Compliant: Yes

FLASH MEMORY, 1024 MBIT, 25 NS, 48-TSOP; Flash Memory Type:SLC NAND; Memory Size:1Gbit; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:25ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 774-S34ML01G200TFI000 55W7286
Product Name Memory IC and Storage Component Flash Memory, 1024 Mbit, 25 Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash; Non-Volatile Flash
Cycle Time 25 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000000 kbits 1000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 16-3417-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers