Infineon Technologies AG Memory S29WS256P0SBFW000

Description
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 80MHz 80ns 84-FBGA (11.6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 80MHz 80ns 84-FBGA (11.6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-S29WS256P0SBFW000-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 80MHz 80ns 84-FBGA (11.6x8)

FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 80MHz 80ns 84-FBGA (11.6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-S29WS256P0SBFW000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S29WS256P0SBFW000
Memory IC and Storage Component 774-S29WS256P0SBFW000
IC FLASH 256MBIT PARALLEL 84FBGA Product overview: S29WS256P0SBFW000 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29WS256P0SBFW00 0 can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PARALLEL 84FBGA Product overview: S29WS256P0SBFW000 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29WS256P0SBFW000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - S29WS256P0SBFW000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 80 MHz 80 ns 84-FBGA (11.6x8)

FLASH - NOR Memory IC 256Mbit Parallel 80 MHz 80 ns 84-FBGA (11.6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 448-S29WS256P0SBFW000-ND 774-S29WS256P0SBFW000 S29WS256P0SBFW000
Product Name Memory Memory IC and Storage Component Memory
Memory Category Flash Flash Flash; FLASH
Operating Temperature -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits
Package Type 84-VFBGA BGA; 84-VFBGA
Supply Voltage 1.7V ~ 1.95V 1.7 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details