Infineon Technologies AG Memory IC and Storage Component S29WS128N0PBFW013

Description
IC MEMORY NOR / Memory IC Product overview: S29WS128N0PBFW013 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-S29WS128N0PBFW0 13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MEMORY NOR / Memory IC Product overview: S29WS128N0PBFW013 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-S29WS128N0PBFW0 13 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S29WS128N0PBFW013 is a 128 Mbit (16 M x 16 bit) Flash memory device from Quarktwin Technology Ltd., utilizing 110 nm MirrorBit,Ñ¢ technology. It operates at a voltage range of 1.7 V to 1.95 V and supports simultaneous read and write operations with zero latency across its architecture, which consists of eight banks. The device features a 32-word write buffer and supports various burst read modes, making it suitable for high-performance applications. This memory chip has a typical cycling endurance of 100,000 program/erase cycles per sector and offers a data retention period of up to 20 years. It includes advanced sector protection methods and a secured silicon sector for factory and customer use. The device is packaged in an 84-ball FBGA format, measuring 8 mm x 11.6 mm, and is designed for low power consumption, with typical current consumption values of 38 mA during continuous burst read and 19 mA during program and erase operations. However, it is important to note that this product family has been retired and is not recommended for new designs, with suggested migration paths to the S29WS128P and S29WS256P models.

Datasheet Summary
Powered by GS/AI

The S29WS128N0PBFW013 is a 128 Mbit (16 M x 16 bit) Flash memory device from Quarktwin Technology Ltd., utilizing 110 nm MirrorBit,Ñ¢ technology. It operates at a voltage range of 1.7 V to 1.95 V and supports simultaneous read and write operations with zero latency across its architecture, which consists of eight banks. The device features a 32-word write buffer and supports various burst read modes, making it suitable for high-performance applications. This memory chip has a typical cycling endurance of 100,000 program/erase cycles per sector and offers a data retention period of up to 20 years. It includes advanced sector protection methods and a secured silicon sector for factory and customer use. The device is packaged in an 84-ball FBGA format, measuring 8 mm x 11.6 mm, and is designed for low power consumption, with typical current consumption values of 38 mA during continuous burst read and 19 mA during program and erase operations. However, it is important to note that this product family has been retired and is not recommended for new designs, with suggested migration paths to the S29WS128P and S29WS256P models.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-S29WS128N0PBFW013 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-S29WS128N0PBFW013
Memory IC and Storage Component 2020-S29WS128N0PBFW013
IC MEMORY NOR / Memory IC Product overview: S29WS128N0PBFW013 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-S29WS128N0PBFW0 13 can be used for catalog matching and distributor lookup.

IC MEMORY NOR / Memory IC Product overview: S29WS128N0PBFW013 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-S29WS128N0PBFW013 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MEMORY NOR

IC MEMORY NOR

Supplier's Site Datasheet
Memory - S29WS128N0PBFW013 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 2020-S29WS128N0PBFW013 S29WS128N0PBFW013 S29WS128N0PBFW013
Product Name Memory IC and Storage Component Memory Memory
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details