IC FLASH 64MBIT PARALLEL 48VFBGA Product overview: S29PL064J60BFI070 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29PL064J60BFI07
Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Memory Memory
Series: PL-J
Package: Tray
Product Status: Active
Base Product Number: S29PL064
Voltage - Supply: 2.7V ~ 3.6V
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 48-VFBGA
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 60ns 48-FBGA (8x6)
IC FLASH 64MBIT PARALLEL 48FBGA
FLASH - NOR Memory IC 64Mbit Parallel 60 ns 48-VFBGA (8.15x6.15)
IC FLASH 64MBIT PARALLEL 48VFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S29PL064J60BFI070 | 448-S29PL064J60BFI070-ND | S29PL064J60BFI070 | S29PL064J60BFI070 | S29PL064J60BFI070 | |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) Memory Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 60 ns | 60 ns | 60 ns | |||
| Cycle Time | 60 ns | 60 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |