Infineon Technologies AG Memory S29PL032J70BFI120

Description
FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 70ns 48-FBGA (8.15x6.15)
Request a Quote
Description
FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 70ns 48-FBGA (8.15x6.15)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S29PL032J70BFI120 is a 32 Mbit (2M x 16-bit) NOR Flash memory device from Quarktwin Technology Ltd., operating at a voltage range of 2.7 to 3.6 V. It features high performance with page access times as fast as 20 ns and random access times of 55 ns. Typical power consumption includes 45 mA during active read, 17 mA for program/erase, and a low standby current of 0.2 µA. This memory device is software command-set compatible with the JEDEC 42.4 standard and is backward compatible with several legacy families. It supports advanced features such as Erase Suspend/Resume, Program Suspend/Resume, and an Unlock Bypass Program command to enhance programming efficiency. The device includes a Ready/Busy# pin for cycle completion detection and a hardware reset pin for quick resets. The architecture allows for simultaneous read and write operations across its four separate banks, enabling efficient data handling. It is manufactured using 110-nm process technology, ensuring a typical data retention of 20 years and a cycling endurance of 1 million cycles per sector. The S29PL032J70BFI120 is available in a compact 48-ball Fine-pitch BGA package, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The S29PL032J70BFI120 is a 32 Mbit (2M x 16-bit) NOR Flash memory device from Quarktwin Technology Ltd., operating at a voltage range of 2.7 to 3.6 V. It features high performance with page access times as fast as 20 ns and random access times of 55 ns. Typical power consumption includes 45 mA during active read, 17 mA for program/erase, and a low standby current of 0.2 µA. This memory device is software command-set compatible with the JEDEC 42.4 standard and is backward compatible with several legacy families. It supports advanced features such as Erase Suspend/Resume, Program Suspend/Resume, and an Unlock Bypass Program command to enhance programming efficiency. The device includes a Ready/Busy# pin for cycle completion detection and a hardware reset pin for quick resets. The architecture allows for simultaneous read and write operations across its four separate banks, enabling efficient data handling. It is manufactured using 110-nm process technology, ensuring a typical data retention of 20 years and a cycling endurance of 1 million cycles per sector. The S29PL032J70BFI120 is available in a compact 48-ball Fine-pitch BGA package, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - S29PL032J70BFI120-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 70ns 48-FBGA (8.15x6.15)

FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 70ns 48-FBGA (8.15x6.15)

Buy Now Datasheet
Memory IC and Storage Component - 774-S29PL032J70BFI120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S29PL032J70BFI120
Memory IC and Storage Component 774-S29PL032J70BFI120
IC FLASH 32MBIT PARALLEL 48FBGA Product overview: S29PL032J70BFI120 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29PL032J70BFI12 0 can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 48FBGA Product overview: S29PL032J70BFI120 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29PL032J70BFI120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - S29PL032J70BFI120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-FBGA (8.15x6.15)

FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-FBGA (8.15x6.15)

Buy Now Datasheet
Flash Memory, 32Mbit, 70Ns, 48-Bga; Flash Memory Type Cypress Infineon Technologies - 44J2245 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 32Mbit, 70Ns, 48-Bga; Flash Memory Type Cypress Infineon Technologies
44J2245
Flash Memory, 32Mbit, 70Ns, 48-Bga; Flash Memory Type Cypress Infineon Technologies 44J2245
FLASH MEMORY, 32MBIT, 70NS, 48-BGA; Flash Memory Type:Parallel NOR; Memory Size:32Mbit; Flash Memory Configuration:2M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:BGA; No. of Pins:48Pins; Clock Frequency:- RoHS Compliant: Yes

FLASH MEMORY, 32MBIT, 70NS, 48-BGA; Flash Memory Type:Parallel NOR; Memory Size:32Mbit; Flash Memory Configuration:2M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:BGA; No. of Pins:48Pins; Clock Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S29PL032J70BFI120-ND 774-S29PL032J70BFI120 S29PL032J70BFI120 44J2245
Product Name Memory Memory IC and Storage Component Memory Flash Memory, 32Mbit, 70Ns, 48-Bga; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits
Package Type 48-VFBGA BGA; Tray BGA; 48-VFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9242500072000 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-9459901MXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - JM38510/23104BFA - Quarktwin Technology Ltd.
View Details
2 suppliers