FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 70ns 48-FBGA (8x6)
IC FLASH 32MBIT PARALLEL 48VFBGA Product overview: S29PL032J70BFI070 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29PL032J70BFI07
IC FLASH 32MBIT PARALLEL 48FBGA
IC FLASH 32MBIT PARALLEL 48VFBGA
IC FLASH 32MBIT PARALLEL 48FBGA
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-VFBGA (8.15x6.15)
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S29PL032J70BFI070-ND | 774-S29PL032J70BFI070 | S29PL032J70BFI070 | S29PL032J70BFI070 | S29PL032J70BFI070 | S29PL032J70BFI070 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |
| Package Type | 48-VFBGA | 48-VFBGA | BGA; 48-VFBGA | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | 48-VFBGA | 3.6V; 2.7V ~ 3.6V |