FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 70ns 56-FBGA (9x7)
IC FLASH 32MBIT PARALLEL 56FBGA
IC FLASH 32MBIT PARALLEL 56FBGA
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 56-FBGA (9x7)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S29PL032J70BFA073TR-ND | S29PL032J70BFA073 | S29PL032J70BFA073 | S29PL032J70BFA073 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |
| Package Type | 56-VFBGA | BGA | BGA; 56-VFBGA |