IC FLASH 64MBIT PARALLEL 48FBGA Product overview: S29JL064J55BHI003 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29JL064J55BHI00
IC FLASH 64MBIT PARALLEL 48FBGA
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 55ns 48-FBGA (8.15x6.15)
IC FLASH 64MBIT PARALLEL 48FBGA
FLASH - NOR Memory IC 64Mbit Parallel 55 ns 48-FBGA (8.15x6.15)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S29JL064J55BHI003 | 448-S29JL064J55BHI003CT-ND | S29JL064J55BHI003 | S29JL064J55BHI003 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; FLASH |
| Access Time | 55 ns | 55 ns | 55 ns | |
| Endurance | 100000 Write/Erase Cycles | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |