IC FLASH 32MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 60 ns 48-TSOP Product overview: S29JL032J60TFI223 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29JL032J60TFI22
FLASH - NOR Memory IC 32Mbit Parallel 60 ns 48-TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S29JL032J60TFI223 | S29JL032J60TFI223 | S29JL032J60TFI223 |
| Product Name | 32Mb Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 60 ns | 60 ns | 60 ns |
| Cycle Time | 60 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |