The S29GL256S is a 256 Mb Parallel NOR flash memory fabricated on 65 nm MIRRORBIT™ Eclipse technology, designed for embedded applications requiring high performance and low power. It operates on a single 3.0 V supply (2.7 V to 3.6 V) with a 16-bit data bus and supports page access times as fast as 15 ns and random access times as fast as 90 ns. The device features a 512-byte programming buffer for efficient writes, sector erase in 128-kB units, and internal hardware ECC for single-bit error correction. Packaging options include 56-pin TSOP and multiple BGA formats, with the 64-ball LAA Fortified BGA measuring 13 mm × 11 mm and the 64-ball LAE Fortified BGA measuring 9 mm × 9 mm. It is qualified for industrial (-40°C to +85°C) and automotive AEC-Q100 Grade 2 (-40°C to +105°C) temperature ranges, supports 100,000 program/erase cycles, and offers 20 years of data retention.
Home // Products // Memories // NOR flash // Parallel NOR flash // High-performance page mode // S29GL256S90FAI023
IC FLASH 256MBIT PARALLEL 64FBGA Product overview: S29GL256S90FAI023 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL256S90FAI02
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 90ns 64-FBGA (13x11)
IC FLASH 256MBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 256Mbit Parallel 90 ns 64-FBGA (13x11)
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29GL256S90FAI023 | 774-S29GL256S90FAI023 | 448-S29GL256S90FAI023TR-ND | S29GL256S90FAI023 | S29GL256S90FAI023 |
| Product Name | Memories - NOR flash - Parallel NOR flash - High-performance page mode - S29GL256S90FAI023 | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Flash | Flash; FLASH |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | P-LFBGA-64 | 64-LBGA | BGA; 64-LBGA |