IC FLASH 256MBIT PARALLEL 64FBGA Product overview: S29GL256S10DHV023 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL256S10DHV02
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 100ns 64-FBGA (9x9)
IC FLASH 256MBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 256Mbit Parallel 100 ns 64-FBGA (9x9)
IC FLASH 256MBIT PARALLEL 64FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S29GL256S10DHV023 | S29GL256S10DHV023-ND | S29GL256S10DHV023 | S29GL256S10DHV023 | S29GL256S10DHV023 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | |
| Endurance | 100000 Write/Erase Cycles | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |