Infineon Technologies AG Memory S29GL256S10DHI010

Description
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 100ns 64-FBGA (9x9)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 100ns 64-FBGA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-S29GL256S10DHI010-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 100ns 64-FBGA (9x9)

FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 100ns 64-FBGA (9x9)

Buy Now Datasheet
Memory IC and Storage Component - 774-S29GL256S10DHI010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S29GL256S10DHI010
Memory IC and Storage Component 774-S29GL256S10DHI010
IC FLASH 256MBIT PARALLEL 64FBGA Product overview: S29GL256S10DHI010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL256S10DHI01 0 can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PARALLEL 64FBGA Product overview: S29GL256S10DHI010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL256S10DHI010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flash Memory, 256 Mbit, 100 Ns, 64-Bga; Flash Memory Type Cypress Infineon Technologies - 63T2580 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256 Mbit, 100 Ns, 64-Bga; Flash Memory Type Cypress Infineon Technologies
63T2580
Flash Memory, 256 Mbit, 100 Ns, 64-Bga; Flash Memory Type Cypress Infineon Technologies 63T2580
FLASH MEMORY, 256 MBIT, 100 NS, 64-BGA; Flash Memory Type:Parallel NOR; Memory Size:256Mbit; Flash Memory Configuration:16M x 16bit; IC Interface Type:Parallel; Memory Case Style:FBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes

FLASH MEMORY, 256 MBIT, 100 NS, 64-BGA; Flash Memory Type:Parallel NOR; Memory Size:256Mbit; Flash Memory Configuration:16M x 16bit; IC Interface Type:Parallel; Memory Case Style:FBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes

Supplier's Site
Memory - S29GL256S10DHI010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 100 ns 64-FBGA (9x9)

FLASH - NOR Memory IC 256Mbit Parallel 100 ns 64-FBGA (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-S29GL256S10DHI010-ND 774-S29GL256S10DHI010 63T2580 S29GL256S10DHI010
Product Name Memory Memory IC and Storage Component Flash Memory, 256 Mbit, 100 Ns, 64-Bga; Flash Memory Type Cypress Infineon Technologies Memory
Memory Category Flash Flash Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 64-LBGA FBGA BGA; 64-LBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S25FL064LABMFN013TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
5 suppliers
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details