Infineon Technologies AG Memory IC and Storage Component S29GL256P11TFI010

Description
IC FLASH 256MBIT PARALLEL 56TSOP Product overview: S29GL256P11TFI010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL256P11TFI01 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256MBIT PARALLEL 56TSOP Product overview: S29GL256P11TFI010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL256P11TFI01 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-S29GL256P11TFI010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S29GL256P11TFI010
Memory IC and Storage Component 774-S29GL256P11TFI010
IC FLASH 256MBIT PARALLEL 56TSOP Product overview: S29GL256P11TFI010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL256P11TFI01 0 can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PARALLEL 56TSOP Product overview: S29GL256P11TFI010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL256P11TFI010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - S29GL256P11TFI010-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 110ns 56-TSOP

FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 110ns 56-TSOP

Buy Now Datasheet
Memory - S29GL256P11TFI010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 110 ns 56-TSOP

FLASH - NOR Memory IC 256Mbit Parallel 110 ns 56-TSOP

Buy Now Datasheet
Ic, Memory, Flash, 256M, 3V, 56Tsop; Flash Memory Type Cypress Infineon Technologies - 23T1383 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Memory, Flash, 256M, 3V, 56Tsop; Flash Memory Type Cypress Infineon Technologies
23T1383
Ic, Memory, Flash, 256M, 3V, 56Tsop; Flash Memory Type Cypress Infineon Technologies 23T1383
IC, MEMORY, FLASH, 256M, 3V, 56TSOP; Flash Memory Type:Parallel NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit / 16M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock Frequency:-;RoHS Compliant: Yes

IC, MEMORY, FLASH, 256M, 3V, 56TSOP; Flash Memory Type:Parallel NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit / 16M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock Frequency:-;RoHS Compliant: Yes

Supplier's Site Datasheet
FLASH, 256MX1, 110NS, PDSO56

FLASH, 256MX1, 110NS, PDSO56

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-S29GL256P11TFI010 S29GL256P11TFI010-ND S29GL256P11TFI010 23T1383 S29GL256P11TFI010
Product Name Memory IC and Storage Component Memory Memory Ic, Memory, Flash, 256M, 3V, 56Tsop; Flash Memory Type Cypress Infineon Technologies Memory
Memory Category Flash Flash Flash; FLASH Flash Flash; FLASH - NOR
Access Time 110 ns 110 ns 110 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL128SDPMFV000 - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category Flash; FLASH
Access Time 6.5 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details