Infineon Technologies AG Memory S29GL256P10FFI020

Description
FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 100ns 64-FBGA (13x11)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 100ns 64-FBGA (13x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - S29GL256P10FFI020-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 100ns 64-FBGA (13x11)

FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 100ns 64-FBGA (13x11)

Buy Now Datasheet
Memory IC and Storage Component - 774-S29GL256P10FFI020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S29GL256P10FFI020
Memory IC and Storage Component 774-S29GL256P10FFI020
IC FLASH 256MBIT PARALLEL 64FBGA Product overview: S29GL256P10FFI020 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL256P10FFI02 0 can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PARALLEL 64FBGA Product overview: S29GL256P10FFI020 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL256P10FFI020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 256MBIT PARALLEL 64FBGA

IC FLASH 256MBIT PARALLEL 64FBGA

Supplier's Site Datasheet
Flash Memory, 256Mbit, 100Ns, Fbga-64; Flash Memory Type Cypress Infineon Technologies - 28AC3567 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, 100Ns, Fbga-64; Flash Memory Type Cypress Infineon Technologies
28AC3567
Flash Memory, 256Mbit, 100Ns, Fbga-64; Flash Memory Type Cypress Infineon Technologies 28AC3567
FLASH MEMORY, 256MBIT, 100NS, FBGA-64; Flash Memory Type:Parallel NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:FBGA; No. of Pins:64Pins; Clock Frequency:-; AccessRoHS Compliant: Yes

FLASH MEMORY, 256MBIT, 100NS, FBGA-64; Flash Memory Type:Parallel NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:FBGA; No. of Pins:64Pins; Clock Frequency:-; AccessRoHS Compliant: Yes

Supplier's Site Datasheet
Memory - S29GL256P10FFI020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 100 ns 64-FBGA (13x11)

FLASH - NOR Memory IC 256Mbit Parallel 100 ns 64-FBGA (13x11)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S29GL256P10FFI020-ND 774-S29GL256P10FFI020 S29GL256P10FFI020 28AC3567 S29GL256P10FFI020
Product Name Memory Memory IC and Storage Component Memory Flash Memory, 256Mbit, 100Ns, Fbga-64; Flash Memory Type Cypress Infineon Technologies Memory
Memory Category Flash Flash Flash; FLASH - NOR Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 64-LBGA 64-LBGA FBGA BGA; 64-LBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL164K0XMFI000 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details