FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 90ns 64-FBGA (9x9)
IC FLASH 128MBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 128Mbit Parallel 90 ns 64-FBGA (9x9)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S29GL128S90DHSS33TR-ND | S29GL128S90DHSS33 | S29GL128S90DHSS33 |
| Product Name | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits |