IC FLASH 128MBIT PARALLEL 56TSOP Product overview: S29GL128P90TFIR23 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL128P90TFIR2
FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90ns 56-TSOP
FLASH - NOR Memory IC 128Mbit Parallel 90 ns 56-TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S29GL128P90TFIR23 | 448-S29GL128P90TFIR23TR-ND | S29GL128P90TFIR23 | S29GL128P90TFIR23 | S29GL128P90TFIR23 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; FLASH - NOR | Flash; Flash |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | |
| Cycle Time | 90 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |