IC FLASH 128MBIT PARALLEL 64FBGA Product overview: S29GL128P11FFIV20 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL128P11FFIV2
FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 110ns 64-FBGA (13x11)
FLASH - NOR Memory IC 128Mbit Parallel 110 ns 64-FBGA (13x11)
IC FLASH 128MBIT PARALLEL 64FBGA
FLASH MEMORY, 128MBIT, 110NS, FBGA-64; Flash Memory Type:Parallel NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:FBGA; No. of Pins:64Pins; Clock Frequency:-; AccessRoHS Compliant: Yes
MEMORY, FLASH NOR, 128MBIT, FBGA-64; Flash Memory Type:Parallel NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:Parallel; Memory Case Style:FBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes
FLASH, 128MX1, 110NS, PBGA64
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S29GL128P11FFIV20 | 448-S29GL128P11FFIV20-ND | S29GL128P11FFIV20 | S29GL128P11FFIV20 | 28AC3561 | S29GL128P11FFIV20 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Flash Memory, 128Mbit, 110Ns, Fbga-64; Flash Memory Type Cypress Infineon Technologies | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash | Flash; FLASH - NOR |
| Access Time | 110 ns | 110 ns | 110 ns | 110 ns | ||
| Cycle Time | 110 ns | |||||
| Endurance | 100000 Write/Erase Cycles | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |