FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 110ns 64-FBGA (13x11)
IC FLASH 128MBIT PARALLEL 64FBGA Product overview: S29GL128P11FFI020 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL128P11FFI02
FLASH MEMORY, 128MBIT, 110NS, FBGA-64; Flash Memory Type:Parallel NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:FBGA; No. of Pins:64Pins; Clock Frequency:-; AccessRoHS Compliant: Yes
FLASH - NOR Memory IC 128Mbit Parallel 110 ns 64-FBGA (13x11)
IC FLASH 128MBIT PARALLEL 64FBGA
IC FLASH 128MBIT PARALLEL 64FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S29GL128P11FFI020-ND | 774-S29GL128P11FFI020 | 28AC3563 | S29GL128P11FFI020 | S29GL128P11FFI020 | S29GL128P11FFI020 |
| Product Name | Memory | Memory IC and Storage Component | Flash Memory, 128Mbit, 110Ns, Fbga-64; Flash Memory Type Cypress Infineon Technologies | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash; FLASH - NOR | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 64-LBGA | FBGA | BGA; 64-LBGA | 64-LBGA | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V |