The S29GL064S90TFA043 is a 64 Mb (8 MB) GL-S MIRRORBIT,Ñ¢ flash memory device from Lingto Electronic Limited, designed for parallel operation at a voltage of 3.0 V. It features a CMOS core and is manufactured using 65-nm MIRRORBIT,Ñ¢ technology, ensuring high reliability and performance. The device supports a flexible sector architecture with 128 sectors of 32 Kwords each, allowing for efficient data management and secure identification through a unique electronic serial number. This flash memory offers a minimum of 100,000 erase cycles per sector and a typical data retention of 20 years. It has a fast access time of 70 ns and supports various package options, including 48-lead TSOP and multiple BGA configurations. The device is compatible with JEDEC standards and includes advanced features such as automatic error checking and correction, sector protection, and suspend/resume capabilities for programming and erasing operations. Power consumption is optimized, with typical currents of 25 mA during initial read and 40 µA in standby mode. The device operates within a temperature range suitable for industrial and automotive applications, making it versatile for various projects. Overall, the S29GL064S90TFA043 is a robust choice for applications requiring reliable flash memory with advanced features.
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90ns 48-TSOP
FLASH - NOR Memory IC 64Mbit Parallel 90 ns 48-TSOP
IC FLASH 64MBIT PARALLEL 48TSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S29GL064S90TFA043TR-ND | S29GL064S90TFA043 | S29GL064S90TFA043 |
| Product Name | Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits |