FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90ns 64-FBGA (13x11)
FLASH - NOR Memory IC 64Mbit Parallel 90 ns 64-FBGA (13x11)
IC FLASH 64MBIT PARALLEL 64FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S29GL064S90FHI033TR-ND | S29GL064S90FHI033 | S29GL064S90FHI033 |
| Product Name | Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits |