Infineon Technologies AG Memory S29GL064S90BHI040

Description
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90ns 48-FBGA (8.15x6.15)
Request a Quote
Description
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90ns 48-FBGA (8.15x6.15)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S29GL064S90BHI040 is a 64 Mb (8 MB) NOR Flash memory device from Quarktwin Technology Ltd., designed for parallel operation at a voltage of 3.0 V. It features a CMOS core and is manufactured using 65-nm MIRRORBIT,Ñ¢ technology, ensuring high reliability and performance. The device supports a flexible sector architecture, allowing for 128 sectors of 32 Kwords (64 KB) each, with options for boot sectors. This memory device offers a fast access time of 70 ns and includes an 8-word/16-byte page read buffer, enhancing read performance. It supports a minimum of 100,000 erase cycles per sector and has a typical data retention of 20 years. The S29GL064S90BHI040 incorporates advanced error checking and correction (ECC) capabilities, along with features for sector protection, including persistent and password protection. The device operates within an industrial temperature range of -40°C to +85°C, with options for higher temperature ratings. It is compatible with JEDEC standards, ensuring ease of integration into existing systems. The package options include 48-pin and 56-pin TSOP, as well as various BGA configurations, providing flexibility for different design requirements. Overall, this memory device is suitable for applications requiring reliable, high-performance flash memory with robust data protection features.

Datasheet Summary
Powered by GS/AI

The S29GL064S90BHI040 is a 64 Mb (8 MB) NOR Flash memory device from Quarktwin Technology Ltd., designed for parallel operation at a voltage of 3.0 V. It features a CMOS core and is manufactured using 65-nm MIRRORBIT,Ñ¢ technology, ensuring high reliability and performance. The device supports a flexible sector architecture, allowing for 128 sectors of 32 Kwords (64 KB) each, with options for boot sectors. This memory device offers a fast access time of 70 ns and includes an 8-word/16-byte page read buffer, enhancing read performance. It supports a minimum of 100,000 erase cycles per sector and has a typical data retention of 20 years. The S29GL064S90BHI040 incorporates advanced error checking and correction (ECC) capabilities, along with features for sector protection, including persistent and password protection. The device operates within an industrial temperature range of -40°C to +85°C, with options for higher temperature ratings. It is compatible with JEDEC standards, ensuring ease of integration into existing systems. The package options include 48-pin and 56-pin TSOP, as well as various BGA configurations, providing flexibility for different design requirements. Overall, this memory device is suitable for applications requiring reliable, high-performance flash memory with robust data protection features.

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-S29GL064S90BHI040-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90ns 48-FBGA (8.15x6.15)

FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90ns 48-FBGA (8.15x6.15)

Buy Now Datasheet
Memory - S29GL064S90BHI040 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 90 ns 48-FBGA (8.15x6.15)

FLASH - NOR Memory IC 64Mbit Parallel 90 ns 48-FBGA (8.15x6.15)

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 48FBGA

IC FLASH 64MBIT PARALLEL 48FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 448-S29GL064S90BHI040-ND S29GL064S90BHI040 S29GL064S90BHI040
Product Name Memory Memory Memory
Memory Category Flash Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - JM38510/23113BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHV020 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details