Infineon Technologies AG Memory S29GL064N11FFIV10

Description
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110ns 64-FBGA (13x11)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110ns 64-FBGA (13x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - S29GL064N11FFIV10-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110ns 64-FBGA (13x11)

FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110ns 64-FBGA (13x11)

Buy Now Datasheet
Memory IC and Storage Component - 774-S29GL064N11FFIV10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S29GL064N11FFIV10
Memory IC and Storage Component 774-S29GL064N11FFIV10
IC FLASH 64MBIT PARALLEL 64FBGA Product overview: S29GL064N11FFIV10 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL064N11FFIV1 0 can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 64FBGA Product overview: S29GL064N11FFIV10 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL064N11FFIV10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - S29GL064N11FFIV10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 110 ns 64-FBGA (13x11)

FLASH - NOR Memory IC 64Mbit Parallel 110 ns 64-FBGA (13x11)

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 64FBGA

IC FLASH 64MBIT PARALLEL 64FBGA

Supplier's Site Datasheet
Memory, Flash Nor, 64Mbit, Fbga-64; Flash Memory Type Cypress Infineon Technologies - 43P9772 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash Nor, 64Mbit, Fbga-64; Flash Memory Type Cypress Infineon Technologies
43P9772
Memory, Flash Nor, 64Mbit, Fbga-64; Flash Memory Type Cypress Infineon Technologies 43P9772
MEMORY, FLASH NOR, 64MBIT, FBGA-64; Flash Memory Type:Parallel NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:Parallel; Memory Case Style:FBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes

MEMORY, FLASH NOR, 64MBIT, FBGA-64; Flash Memory Type:Parallel NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:Parallel; Memory Case Style:FBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S29GL064N11FFIV10-ND 774-S29GL064N11FFIV10 S29GL064N11FFIV10 S29GL064N11FFIV10 43P9772
Product Name Memory Memory IC and Storage Component Memory Memory Memory, Flash Nor, 64Mbit, Fbga-64; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 64-LBGA BGA; Tray BGA; 64-LBGA FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S12PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 16-3962-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers