Category: OEM Souring
Win Source Part Number: 1465674-S29GL032N90B
Manufacturer: Infineon Technologies
FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90ns 48-FBGA (8.15x6.15)
IC FLASH 32MBIT PARALLEL 48FBGA
IC FLASH 32MBIT PARALLEL 48FBGA
FLASH - NOR Memory IC 32Mbit Parallel 90 ns 48-FBGA (8.15x6.15)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1465674-S29GL032N90BFA042 | 448-S29GL032N90BFA042TR-ND | S29GL032N90BFA042 | S29GL032N90BFA042 | S29GL032N90BFA042 |
| Product Name | OEM Souring | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | |
| Package Type | 48-VFBGA | BGA | BGA; 48-VFBGA |