FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 110ns 64-FBGA (13x11)
IC FLASH 32MBIT PARALLEL 64FBGA Product overview: S29GL032N11FFIV10 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL032N11FFIV1
IC FLASH 32MBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 32Mbit Parallel 110 ns 64-FBGA (13x11)
IC FLASH 32MBIT PARALLEL 64FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29GL032N11FFIV10-ND | 774-S29GL032N11FFIV10 | S29GL032N11FFIV10 | S29GL032N11FFIV10 | S29GL032N11FFIV10 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | |
| Package Type | 64-LBGA | BGA; Tray | 64-LBGA | BGA; 64-LBGA |