Infineon Technologies AG Memories - NOR flash - Parallel NOR flash - High-performance page mode - S29GL01GT11FAIV10 S29GL01GT11FAIV10

Description
Home // Products // Memories // NOR flash // Parallel NOR flash // High-performance page mode // S29GL01GT11FAIV10
Request a Quote
Description
Home // Products // Memories // NOR flash // Parallel NOR flash // High-performance page mode // S29GL01GT11FAIV10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S29GL01GT is a 1 Gbit (128 MB) parallel NOR flash memory based on 45 nm MirrorBit technology, designed for high-performance embedded applications. It supports single supply operation from 2.7 V to 3.6 V and offers 100 ns random access times with 15 ns page access times. The device features a 512-byte program buffer, sector erase with uniform 128 KB sectors, hardware ECC for single-bit error correction, and a 2048-byte OTP array with lockable regions. It is available in multiple packages including 56-pin TSOP and BGA formats, and operates across industrial grades from -40°C to +125°C. The part supports 100,000 program/erase cycles and 20-year data retention, meets AEC-Q100 Grade 2 and Grade 3 for automotive use, and includes CFI compatibility.

Datasheet Summary
Powered by GS/AI

The S29GL01GT is a 1 Gbit (128 MB) parallel NOR flash memory based on 45 nm MirrorBit technology, designed for high-performance embedded applications. It supports single supply operation from 2.7 V to 3.6 V and offers 100 ns random access times with 15 ns page access times. The device features a 512-byte program buffer, sector erase with uniform 128 KB sectors, hardware ECC for single-bit error correction, and a 2048-byte OTP array with lockable regions. It is available in multiple packages including 56-pin TSOP and BGA formats, and operates across industrial grades from -40°C to +125°C. The part supports 100,000 program/erase cycles and 20-year data retention, meets AEC-Q100 Grade 2 and Grade 3 for automotive use, and includes CFI compatibility.

Suppliers

Company
Product
Description
Supplier Links
Memories - NOR flash - Parallel NOR flash - High-performance page mode - S29GL01GT11FAIV10 - S29GL01GT11FAIV10 - Infineon Technologies AG
Neubiberg, Germany
Memories - NOR flash - Parallel NOR flash - High-performance page mode - S29GL01GT11FAIV10
S29GL01GT11FAIV10
Memories - NOR flash - Parallel NOR flash - High-performance page mode - S29GL01GT11FAIV10 S29GL01GT11FAIV10
Home // Products // Memories // NOR flash // Parallel NOR flash // High-performance page mode // S29GL01GT11FAIV10

Home // Products // Memories // NOR flash // Parallel NOR flash // High-performance page mode // S29GL01GT11FAIV10

Supplier's Site Datasheet
Memory IC and Storage Component - 774-S29GL01GT11FAIV10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S29GL01GT11FAIV10
Memory IC and Storage Component 774-S29GL01GT11FAIV10
IC FLASH 1GBIT PARALLEL 64FBGA Product overview: S29GL01GT11FAIV10 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL01GT11FAIV1 0 can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT PARALLEL 64FBGA Product overview: S29GL01GT11FAIV10 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL01GT11FAIV10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 448-S29GL01GT11FAIV10-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110ns 64-FBGA (13x11)

FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110ns 64-FBGA (13x11)

Buy Now Datasheet
IC FLASH 1GBIT PARALLEL 64FBGA

IC FLASH 1GBIT PARALLEL 64FBGA

Supplier's Site Datasheet
Memory - S29GL01GT11FAIV10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Gbit Parallel 110 ns 64-FBGA (13x11)

FLASH - NOR Memory IC 1Gbit Parallel 110 ns 64-FBGA (13x11)

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S29GL01GT11FAIV10 774-S29GL01GT11FAIV10 448-S29GL01GT11FAIV10-ND S29GL01GT11FAIV10 S29GL01GT11FAIV10
Product Name Memories - NOR flash - Parallel NOR flash - High-performance page mode - S29GL01GT11FAIV10 Memory IC and Storage Component Memory Memory Memory
Memory Category Flash Flash Flash Flash; Flash Flash; FLASH
Access Time 110 ns 110 ns 110 ns 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000000 kbits 1000000 kbits 1000000 kbits 1000000 kbits
Package Type P-LFBGA-64 64-LBGA BGA; 64-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL032P0XMFV003M - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
2 suppliers
Memory - 2035-200 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - IS29GL256S-10DHV01-TR - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 256000 kbits
View Details
2 suppliers